Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB7321X

Description
RES SMD 7.32KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 7.32KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB7321X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB7321X
Resistors - Chip Resistor - Surface Mount ERA-2AEB7321X
RES SMD 7.32KOHM 0.1% 1/16W 0402

RES SMD 7.32KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 7K32, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8958
Res, 7K32, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8958
RES, 7K32, 0.1%, 0.063W, METAL FILM/0402; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 7K32, 0.1%, 0.063W, METAL FILM/0402; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB7321X 49W8958
Product Name Resistors - Chip Resistor - Surface Mount Res, 7K32, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 7320 ohms 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details