Panasonic SMD 16W 25V Resistor ERA-2AEB683X

Description
68kR 0.1% 1/16W 25V SMD Chip Resistor 0402 Product overview: ERA-2AEB683X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB683X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68kR 0.1% 1/16W 25V SMD Chip Resistor 0402 Product overview: ERA-2AEB683X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB683X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W 25V Resistor
52-ERA-2AEB683X
SMD 16W 25V Resistor 52-ERA-2AEB683X
68kR 0.1% 1/16W 25V SMD Chip Resistor 0402 Product overview: ERA-2AEB683X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB683X can be used for catalog matching and distributor lookup.

68kR 0.1% 1/16W 25V SMD Chip Resistor 0402 Product overview: ERA-2AEB683X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB683X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057429-ERA-2AEB683X
Resistors - Chip Resistor - Surface Mount 1057429-ERA-2AEB683X
Win Source Part Number: 1057429-ERA-2AEB683X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 68 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B64K9E1; RT0402BRD0768KL; ERA-2AEB7152X; RT0402BRD0766K5L; RT0402BRD0771K5L; ERA-2AEB7322X; CPF-A-0402B66K5E1ERA 2AEB683X; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2AEB683X,P68KDCCT ,P68KDCTR,P68KDCDKR Base Product Number: ERA-2AE

Win Source Part Number: 1057429-ERA-2AEB683X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 68 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B64K9E1; RT0402BRD0768KL; ERA-2AEB7152X; RT0402BRD0766K5L; RT0402BRD0771K5L; ERA-2AEB7322X; CPF-A-0402B66K5E1ERA2AEB683X;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA2AEB683X,P68KDCCT,P68KDCTR,P68KDCDKR
Base Product Number: ERA-2AE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB683X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB683X
Resistors - Chip Resistor - Surface Mount ERA-2AEB683X
RES SMD 68K OHM 0.1% 1/16W 0402

RES SMD 68K OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8529
Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8529
RES, METAL FILM (THIN FILM), 68K, 0.1%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68K, 0.1%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 55W9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
55W9407
Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 55W9407
RES, METAL FILM (THIN FILM), 68K, 0.1%, 0.063W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68K, 0.1%, 0.063W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB683X 1057429-ERA-2AEB683X ERA-2AEB683X 05X8529 55W9407
Product Name SMD 16W 25V Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 68K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details