Panasonic SMD 680 Ohm 16W Resistor ERA-2AEB681X

Description
680 Ohm 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB681X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB681X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680 Ohm 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB681X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB681X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680 Ohm 16W Resistor
52-ERA-2AEB681X
SMD 680 Ohm 16W Resistor 52-ERA-2AEB681X
680 Ohm 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB681X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB681X can be used for catalog matching and distributor lookup.

680 Ohm 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB681X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB681X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB681X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB681X
Resistors - Chip Resistor - Surface Mount ERA-2AEB681X
RES SMD 680 OHM 0.1% 1/16W 0402

RES SMD 680 OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 680R, 0.1%, 0.063W, 0402; Resistance Panasonic - 08N2090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 680R, 0.1%, 0.063W, 0402; Resistance Panasonic
08N2090
Res, Metal Film (Thin Film), 680R, 0.1%, 0.063W, 0402; Resistance Panasonic 08N2090
RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.063W, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.063W, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB681X ERA-2AEB681X 08N2090
Product Name SMD 680 Ohm 16W Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 680R, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction METAL FILM Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details