Panasonic Res, 68K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB6812X

Description
RES, 68K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 68K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8947
Res, 68K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8947
RES, 68K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Res Thin Film 0402 68.1K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R - 590-ERA-2AEB6812X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 68.1K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R
590-ERA-2AEB6812X
Res Thin Film 0402 68.1K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R 590-ERA-2AEB6812X
Res Thin Film 0402 68.1K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R

Res Thin Film 0402 68.1K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 49W8947 590-ERA-2AEB6812X
Product Name Res, 68K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Res Thin Film 0402 68.1K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 68100 ohms 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details