Panasonic SMD 681 OHM 16W Resistor ERA-2AEB6810X

Description
RES SMD 681 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6810X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6810X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 681 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6810X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6810X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 681 OHM 16W Resistor
52-ERA-2AEB6810X
SMD 681 OHM 16W Resistor 52-ERA-2AEB6810X
RES SMD 681 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6810X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6810X can be used for catalog matching and distributor lookup.

RES SMD 681 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6810X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6810X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB6810X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB6810X
Resistors - Chip Resistor - Surface Mount ERA-2AEB6810X
RES SMD 681 OHM 0.1% 1/16W 0402

RES SMD 681 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 681R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8945
Res, 681R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8945
RES, 681R, 0.1%, 0.063W, METAL FILM/0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 681R, 0.1%, 0.063W, METAL FILM/0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9857 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9857
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9857
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB6810X ERA-2AEB6810X 49W8945 56AK9857
Product Name SMD 681 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 681R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 681 ohms 681 ohms 681 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers