Panasonic RES SMD 6.2K OHM 0.1% 1/16W 0402 ERA-2AEB622X

Description
RES SMD 6.2K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 6.2K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 6.2K OHM 0.1% 1/16W 0402 - 590-ERA-2AEB622X - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.2K OHM 0.1% 1/16W 0402
590-ERA-2AEB622X
RES SMD 6.2K OHM 0.1% 1/16W 0402 590-ERA-2AEB622X
RES SMD 6.2K OHM 0.1% 1/16W 0402

RES SMD 6.2K OHM 0.1% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8930 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8930
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8930
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-2AEB622X 49W8930
Product Name RES SMD 6.2K OHM 0.1% 1/16W 0402 Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402
Resistance Range 6200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details