Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic ERA-2AEB621X

Description
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9846 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9846
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9846
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8929
Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8929
RES, 62R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 62R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
RES SMD 620 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB621X - Utmel Electronic Limited
Hong Kong, China
RES SMD 620 OHM 0.1% 1/16W 0402
590-ERA-2AEB621X
RES SMD 620 OHM 0.1% 1/16W 0402 590-ERA-2AEB621X
RES SMD 620 OHM 0.1% 1/16W 0402

RES SMD 620 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 56AK9846 49W8929 590-ERA-2AEB621X
Product Name Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic RES SMD 620 OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip); Thin Film
Mounting / Packaging 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Standards and Certifications RoHS RoHS RoHS
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details