Panasonic SMD 61.9KOHM 16W Resistor ERA-2AEB6192X

Description
RES SMD 61.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6192X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6192X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 61.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6192X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6192X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 61.9KOHM 16W Resistor
52-ERA-2AEB6192X
SMD 61.9KOHM 16W Resistor 52-ERA-2AEB6192X
RES SMD 61.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6192X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6192X can be used for catalog matching and distributor lookup.

RES SMD 61.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB6192X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6192X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057447-ERA-2AEB6192X
Resistors - Chip Resistor - Surface Mount 1057447-ERA-2AEB6192X
Win Source Part Number: 1057447-ERA-2AEB6192 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 61.9 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B61K9E1; RT0402BRD0761K9L; RT0402BRD0766K5L; RT0402BRD0756K2L; ERA-2AEB563X; ERA-2AEB5902X; ERA-2AEB5622XERA2AEB 6192X; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P61.9KDCTR,ERA2AEB61 92X,P61.9KDCCT,P61.9 KDCDKR,ERA-2AEB6192X -ND,ERA-2AEB6192P Base Product Number: ERA-2AE

Win Source Part Number: 1057447-ERA-2AEB6192X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 61.9 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B61K9E1; RT0402BRD0761K9L; RT0402BRD0766K5L; RT0402BRD0756K2L; ERA-2AEB563X; ERA-2AEB5902X; ERA-2AEB5622XERA2AEB6192X;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P61.9KDCTR,ERA2AEB6192X,P61.9KDCCT,P61.9KDCDKR,ERA-2AEB6192X-ND,ERA-2AEB6192P
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, 61K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8927
Res, 61K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8927
RES, 61K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 61K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9844 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9844
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9844
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB6192X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB6192X
Resistors - Chip Resistor - Surface Mount ERA-2AEB6192X
RES SMD 61.9KOHM 0.1% 1/16W 0402

RES SMD 61.9KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB6192X 1057447-ERA-2AEB6192X 49W8927 56AK9844 ERA-2AEB6192X
Product Name SMD 61.9KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 61K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Resistance Range 61900 ohms 61900 ohms 61900 ohms 61900 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details