Panasonic SMD 619 Ohm 16W Resistor ERA-2AEB6190X

Description
Res Thin Film 0402 619 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AEB6190X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 619 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6190X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 619 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AEB6190X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 619 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6190X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 619 Ohm 16W Resistor
52-ERA-2AEB6190X
SMD 619 Ohm 16W Resistor 52-ERA-2AEB6190X
Res Thin Film 0402 619 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AEB6190X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 619 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6190X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 619 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AEB6190X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 619 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB6190X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB6190X
870709-ERA-2AEB6190X
Chip Resistor - Surface Mount - ERA-2AEB6190X 870709-ERA-2AEB6190X
Manufacturer: Panasonic Win Source Part Number: 870709-ERA-2AEB6190X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-2AEB6190P, P619DCCT, P619DCTR, ERA-2AEB6190X-ND, ERA2AEB6190X, P619DCDKR

Manufacturer: Panasonic
Win Source Part Number: 870709-ERA-2AEB6190X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-2AEB6190P, P619DCCT, P619DCTR, ERA-2AEB6190X-ND, ERA2AEB6190X, P619DCDKR

Buy Now Datasheet
Res, 619R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8925
Res, 619R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8925
RES, 619R, 0.1%, 0.063W, METAL FILM/0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 619R, 0.1%, 0.063W, METAL FILM/0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9842 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9842
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9842
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB6190X 870709-ERA-2AEB6190X 49W8925 56AK9842
Product Name SMD 619 Ohm 16W Resistor Chip Resistor - Surface Mount - ERA-2AEB6190X Res, 619R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details