Panasonic RES SMD 60.4 OHM 0.1% 1/16W 0402 ERA-2AEB60R4X

Description
RES SMD 60.4 OHM 0.1% 1/16W 0402
Description
RES SMD 60.4 OHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 60.4 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB60R4X - Utmel Electronic Limited
Hong Kong, China
RES SMD 60.4 OHM 0.1% 1/16W 0402
590-ERA-2AEB60R4X
RES SMD 60.4 OHM 0.1% 1/16W 0402 590-ERA-2AEB60R4X
RES SMD 60.4 OHM 0.1% 1/16W 0402

RES SMD 60.4 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 60R4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8920
Res, 60R4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8920
RES, 60R4, 0.1%, 0.063W, METAL FILM/0402; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.063W, METAL FILM/0402; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-2AEB60R4X 49W8920
Product Name RES SMD 60.4 OHM 0.1% 1/16W 0402 Res, 60R4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details