RES SMD 590 OHM 0.1% 1/16W 0402
RES, 590R, 0.1%, 0.063W, METAL FILM/0402; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0402,1
Res Thin Film 0402 590 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ERA-2AEB5900X | 49W8917 | 56AK9835 | 590-ERA-2AEB5900X |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 590R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic | Res Thin Film 0402 590 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | 0402 | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 590 ohms | 590 ohms | 590 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.0630 to 0.0625 watts | 0.0630 watts | 0.0630 watts |