Panasonic SMD 16W 50V Resistor ERA-2AEB562X

Description
5.6kR 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB562X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB562X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6kR 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB562X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB562X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W 50V Resistor
52-ERA-2AEB562X
SMD 16W 50V Resistor 52-ERA-2AEB562X
5.6kR 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB562X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB562X can be used for catalog matching and distributor lookup.

5.6kR 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB562X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB562X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 5.6K OHM 0.1% 1/16W 0402 - 590-ERA-2AEB562X - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 0.1% 1/16W 0402
590-ERA-2AEB562X
RES SMD 5.6K OHM 0.1% 1/16W 0402 590-ERA-2AEB562X
RES SMD 5.6K OHM 0.1% 1/16W 0402

RES SMD 5.6K OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8907
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8907
RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.063W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.063W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8526
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8526
RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB562X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB562X
Resistors - Chip Resistor - Surface Mount ERA-2AEB562X
RES SMD 5.6K OHM 0.1% 1/16W 0402

RES SMD 5.6K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB562X 590-ERA-2AEB562X 49W8907 05X8526 ERA-2AEB562X
Product Name SMD 16W 50V Resistor RES SMD 5.6K OHM 0.1% 1/16W 0402 Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 5K6, 0.1%, 0.063W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers