Panasonic SMD 56.2KOHM 16W Resistor ERA-2AEB5622X

Description
RES SMD 56.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5622X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5622X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 56.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5622X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5622X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56.2KOHM 16W Resistor
52-ERA-2AEB5622X
SMD 56.2KOHM 16W Resistor 52-ERA-2AEB5622X
RES SMD 56.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5622X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5622X can be used for catalog matching and distributor lookup.

RES SMD 56.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5622X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5622X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8910
Res, 56K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8910
RES, 56K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9832 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9832
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9832
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB5622X 49W8910 56AK9832
Product Name SMD 56.2KOHM 16W Resistor Res, 56K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 56200 ohms 56200 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers