Panasonic Res, Metal Film (Thin Film), 560R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic ERA-2AEB561X

Description
RES, METAL FILM (THIN FILM), 560R, 0.1%, 0.063W, 0402, REEL; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 560R, 0.1%, 0.063W, 0402, REEL; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 560R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 560R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8906
Res, Metal Film (Thin Film), 560R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8906
RES, METAL FILM (THIN FILM), 560R, 0.1%, 0.063W, 0402, REEL; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 560R, 0.1%, 0.063W, 0402, REEL; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8906
Product Name Res, Metal Film (Thin Film), 560R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details