Panasonic Res, Metal Film (Thin Film), 56R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic ERA-2AEB560X

Description
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.063W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.063W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 56R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8905
Res, Metal Film (Thin Film), 56R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8905
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.063W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.063W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8905
Product Name Res, Metal Film (Thin Film), 56R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers