Panasonic RES SMD 5.49KOHM 0.1% 1/16W 0402 ERA-2AEB5491X

Description
RES SMD 5.49KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 5.49KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.49KOHM 0.1% 1/16W 0402 - 590-ERA-2AEB5491X - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.49KOHM 0.1% 1/16W 0402
590-ERA-2AEB5491X
RES SMD 5.49KOHM 0.1% 1/16W 0402 590-ERA-2AEB5491X
RES SMD 5.49KOHM 0.1% 1/16W 0402

RES SMD 5.49KOHM 0.1% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8902 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8902
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8902
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 57AK2595 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
57AK2595
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 57AK2595
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-2AEB5491X 49W8902
Product Name RES SMD 5.49KOHM 0.1% 1/16W 0402 Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402
Resistance Range 5490 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details