Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB5490X

Description
RES SMD 549 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 549 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB5490X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB5490X
Resistors - Chip Resistor - Surface Mount ERA-2AEB5490X
RES SMD 549 OHM 0.1% 1/16W 0402

RES SMD 549 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 549R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8901
Res, 549R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8901
RES, 549R, 0.1%, 0.063W, METAL FILM/0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 549R, 0.1%, 0.063W, METAL FILM/0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB5490X 49W8901
Product Name Resistors - Chip Resistor - Surface Mount Res, 549R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details