Panasonic Chip Resistor - Surface Mount ERA-2AEB51R1X

Description
RES SMD 51.1 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 51.1 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB51R1X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB51R1X
Chip Resistor - Surface Mount ERA-2AEB51R1X
RES SMD 51.1 OHM 0.1% 1/16W 0402

RES SMD 51.1 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 51.1 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB51R1X - Utmel Electronic Limited
Hong Kong, China
RES SMD 51.1 OHM 0.1% 1/16W 0402
590-ERA-2AEB51R1X
RES SMD 51.1 OHM 0.1% 1/16W 0402 590-ERA-2AEB51R1X
RES SMD 51.1 OHM 0.1% 1/16W 0402

RES SMD 51.1 OHM 0.1% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8884 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8884
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8884
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 57AK2594 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
57AK2594
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 57AK2594
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2AEB51R1X 590-ERA-2AEB51R1X 49W8884
Product Name Chip Resistor - Surface Mount RES SMD 51.1 OHM 0.1% 1/16W 0402 Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details