Panasonic SMD 63mW 25V Resistor ERA-2AEB512X

Description
5.1kR 0.1% 63mW 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB512X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB512X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.1kR 0.1% 63mW 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB512X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB512X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 63mW 25V Resistor
52-ERA-2AEB512X
SMD 63mW 25V Resistor 52-ERA-2AEB512X
5.1kR 0.1% 63mW 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB512X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB512X can be used for catalog matching and distributor lookup.

5.1kR 0.1% 63mW 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB512X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB512X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB512X
870708-ERA-2AEB512X
Chip Resistor - Surface Mount - ERA-2AEB512X 870708-ERA-2AEB512X
Manufacturer: Panasonic Win Source Part Number: 870708-ERA-2AEB512X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB512X, P5.1KDCDKR, P5.1KDCTR, P5.1KDCCT

Manufacturer: Panasonic
Win Source Part Number: 870708-ERA-2AEB512X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AEB512X, P5.1KDCDKR, P5.1KDCTR, P5.1KDCCT

Buy Now Datasheet
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.063W, 0402; Resistance Panasonic
53W3940
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.063W, 0402; Resistance Panasonic 53W3940
RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.063W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.063W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5.1Kohm, 0.063W, ±0.1%, Full Reel; Resistance Panasonic - 49W8890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5.1Kohm, 0.063W, ±0.1%, Full Reel; Resistance Panasonic
49W8890
Res, Metal Film (Thin Film), 5.1Kohm, 0.063W, ±0.1%, Full Reel; Resistance Panasonic 49W8890
RES, METAL FILM (THIN FILM), 5.1KOHM, 0.063W, ±0.1%, FULL REEL; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5.1KOHM, 0.063W, ±0.1%, FULL REEL; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB512X 870708-ERA-2AEB512X 53W3940 49W8890
Product Name SMD 63mW 25V Resistor Chip Resistor - Surface Mount - ERA-2AEB512X Res, Metal Film (Thin Film), 5K1, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 5.1Kohm, 0.063W, ±0.1%, Full Reel; Resistance Panasonic
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers