Panasonic SMD 51.1KOHM 16W Resistor ERA-2AEB5112X

Description
RES SMD 51.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5112X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5112X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 51.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5112X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5112X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 51.1KOHM 16W Resistor
52-ERA-2AEB5112X
SMD 51.1KOHM 16W Resistor 52-ERA-2AEB5112X
RES SMD 51.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5112X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5112X can be used for catalog matching and distributor lookup.

RES SMD 51.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB5112X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB5112X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB5112X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB5112X
Resistors - Chip Resistor - Surface Mount ERA-2AEB5112X
RES SMD 51.1KOHM 0.1% 1/16W 0402

RES SMD 51.1KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 51K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8889
Res, 51K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8889
RES, 51K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB5112X ERA-2AEB5112X 49W8889
Product Name SMD 51.1KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 51K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 51100 ohms 51100 ohms 51100 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details