RES, 5K11, 0.1%, 0.063W, METAL FILM/0402; Resistance:5.11kohm;
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 5.11KOHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 49W8888 | 56AK9821 | ERA-2AEB5111X |
| Product Name | Res, 5K11, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 5110 ohms | 5110 ohms |