Panasonic Res, 4K99, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB4991X

Description
RES, 4K99, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8882
Res, 4K99, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8882
RES, 4K99, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2AEB4991X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB4991X
Chip Resistor - Surface Mount ERA-2AEB4991X
RES SMD 4.99KOHM 0.1% 1/16W 0402

RES SMD 4.99KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 49W8882 ERA-2AEB4991X
Product Name Res, 4K99, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4990 ohms 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details