Panasonic Res, 4K75, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB4751X

Description
RES, 4K75, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8874
Res, 4K75, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8874
RES, 4K75, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K75, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB4751X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB4751X
Chip Resistor - Surface Mount ERA-2AEB4751X
RES SMD 4.75KOHM 0.1% 1/16W 0402

RES SMD 4.75KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 49W8874 ERA-2AEB4751X
Product Name Res, 4K75, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4750 ohms 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details