Panasonic Res, 4K53, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB4531X

Description
RES, 4K53, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 4K53, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8867
Res, 4K53, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8867
RES, 4K53, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8867
Product Name Res, 4K53, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers