Panasonic Res, 44K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB4422X

Description
RES, 44K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 44K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8865
Res, 44K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8865
RES, 44K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 44K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8865
Product Name Res, 44K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details