Panasonic Connectors,Interconnects ERA-2AEB4420X

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA SOT-23-3 Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA SOT-23-3 Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA SOT-23-3 Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 6 W
Composition: Wirewound
Features: Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA SOT-23-3
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details