Panasonic Res, 43K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AEB433X

Description
RES, 43K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 43K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8862
Res, 43K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8862
RES, 43K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8862
Product Name Res, 43K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details