Panasonic Chip Resistor - Surface Mount ERA-2AEB4322X

Description
RES SMD 43.2KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 43.2KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB4322X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB4322X
Chip Resistor - Surface Mount ERA-2AEB4322X
RES SMD 43.2KOHM 0.1% 1/16W 0402

RES SMD 43.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Metal Film (Thin Film), 43K2, 0402; Resistance Panasonic - 49W8861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 43K2, 0402; Resistance Panasonic
49W8861
Res, Aec-Q200, Metal Film (Thin Film), 43K2, 0402; Resistance Panasonic 49W8861
RES, AEC-Q200, METAL FILM (THIN FILM), 43K2, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 43K2, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB4322X 49W8861
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Metal Film (Thin Film), 43K2, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 43200 ohms 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details