Panasonic Res, Metal Film (Thin Film), 43.2Kohm, 0.1%, 0.063W; Resistance Panasonic ERA-2AEB4322X.

Description
RES, METAL FILM (THIN FILM), 43.2KOHM, 0.1%, 0.063W; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 43.2KOHM, 0.1%, 0.063W; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 43.2Kohm, 0.1%, 0.063W; Resistance Panasonic - 23AC4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 43.2Kohm, 0.1%, 0.063W; Resistance Panasonic
23AC4582
Res, Metal Film (Thin Film), 43.2Kohm, 0.1%, 0.063W; Resistance Panasonic 23AC4582
RES, METAL FILM (THIN FILM), 43.2KOHM, 0.1%, 0.063W; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 43.2KOHM, 0.1%, 0.063W; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC4582
Product Name Res, Metal Film (Thin Film), 43.2Kohm, 0.1%, 0.063W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details