Panasonic Chip Resistor - Surface Mount - ERA-2AEB431X ERA-2AEB431X

Description
Manufacturer: Panasonic Win Source Part Number: 918502-ERA-2AEB431X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P430DCTR, ERA2AEB431X, P430DCDKR, P430DCCT, Q6651552B
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918502-ERA-2AEB431X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P430DCTR, ERA2AEB431X, P430DCDKR, P430DCCT, Q6651552B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB431X
918502-ERA-2AEB431X
Chip Resistor - Surface Mount - ERA-2AEB431X 918502-ERA-2AEB431X
Manufacturer: Panasonic Win Source Part Number: 918502-ERA-2AEB431X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P430DCTR, ERA2AEB431X, P430DCDKR, P430DCCT, Q6651552B

Manufacturer: Panasonic
Win Source Part Number: 918502-ERA-2AEB431X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P430DCTR, ERA2AEB431X, P430DCDKR, P430DCCT, Q6651552B

Buy Now Datasheet
Singapore, Singapore
SMD 430 Ohm 16W Resistor
52-ERA-2AEB431X
SMD 430 Ohm 16W Resistor 52-ERA-2AEB431X
430 Ohm 0.1% 1/16W SMD Chip Resistor 0402 Product overview: ERA-2AEB431X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB431X can be used for catalog matching and distributor lookup.

430 Ohm 0.1% 1/16W SMD Chip Resistor 0402 Product overview: ERA-2AEB431X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB431X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 43R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8857
Res, 43R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8857
RES, 43R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 43R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB431X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB431X
Resistors - Chip Resistor - Surface Mount ERA-2AEB431X
RES SMD 430 OHM 0.1% 1/16W 0402

RES SMD 430 OHM 0.1% 1/16W 0402

Supplier's Site
RES SMD 430 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB431X - Utmel Electronic Limited
Hong Kong, China
RES SMD 430 OHM 0.1% 1/16W 0402
590-ERA-2AEB431X
RES SMD 430 OHM 0.1% 1/16W 0402 590-ERA-2AEB431X
RES SMD 430 OHM 0.1% 1/16W 0402

RES SMD 430 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 918502-ERA-2AEB431X 52-ERA-2AEB431X 49W8857 ERA-2AEB431X 590-ERA-2AEB431X
Product Name Chip Resistor - Surface Mount - ERA-2AEB431X SMD 430 Ohm 16W Resistor Res, 43R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount RES SMD 430 OHM 0.1% 1/16W 0402
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details