Panasonic SMD 42.2KOHM 16W Resistor ERA-2AEB4222X

Description
RES SMD 42.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 42.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 42.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 42.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 42.2KOHM 16W Resistor
52-ERA-2AEB4222X
SMD 42.2KOHM 16W Resistor 52-ERA-2AEB4222X
RES SMD 42.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 42.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4222X can be used for catalog matching and distributor lookup.

RES SMD 42.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 42.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4222X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 42.2KOHM 0.1% 1/16W 0402 - 590-ERA-2AEB4222X - Utmel Electronic Limited
Hong Kong, China
RES SMD 42.2KOHM 0.1% 1/16W 0402
590-ERA-2AEB4222X
RES SMD 42.2KOHM 0.1% 1/16W 0402 590-ERA-2AEB4222X
RES SMD 42.2KOHM 0.1% 1/16W 0402

RES SMD 42.2KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 42K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8856
Res, 42K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8856
RES, 42K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB4222X 590-ERA-2AEB4222X 49W8856
Product Name SMD 42.2KOHM 16W Resistor RES SMD 42.2KOHM 0.1% 1/16W 0402 Res, 42K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 42200 ohms 42200 ohms 42200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details