Panasonic Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R ERA-2AEB4121X

Description
Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R
Datasheet
Description
Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R - 590-ERA-2AEB4121X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R
590-ERA-2AEB4121X
Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R 590-ERA-2AEB4121X
Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R

Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R

Supplier's Site
Res, 4K12, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8852
Res, 4K12, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8852
RES, 4K12, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB4121X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB4121X
Resistors - Chip Resistor - Surface Mount ERA-2AEB4121X
RES SMD 4.12KOHM 0.1% 1/16W 0402

RES SMD 4.12KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AEB4121X 49W8852 ERA-2AEB4121X
Product Name Res Thin Film 0402 4.12K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R Res, 4K12, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 4120 ohms 4120 ohms 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details