Panasonic SMD 40.2KOHM 16W Resistor ERA-2AEB4022X

Description
RES SMD 40.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4022X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4022X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 40.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4022X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4022X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40.2KOHM 16W Resistor
52-ERA-2AEB4022X
SMD 40.2KOHM 16W Resistor 52-ERA-2AEB4022X
RES SMD 40.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4022X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4022X can be used for catalog matching and distributor lookup.

RES SMD 40.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB4022X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB4022X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057425-ERA-2AEB4022X
Resistors - Chip Resistor - Surface Mount 1057425-ERA-2AEB4022X
Win Source Part Number: 1057425-ERA-2AEB4022 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 40.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B44K2E1; RT0402BRD0740K2L; ERA-2AEB393X; ERA-2AEB3652X; CPF0402B39K2E1; CPF0402B39KE1; CPF0402B43K2E1ERA2AE B4022X; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB4022P,ERA-2A EB4022X-ND,Q11578520 ,P40.2KDCTR,ERA2AEB4 022X,P40.2KDCCT,P40. 2KDCDKR Base Product Number: ERA-2AE

Win Source Part Number: 1057425-ERA-2AEB4022X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 40.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B44K2E1; RT0402BRD0740K2L; ERA-2AEB393X; ERA-2AEB3652X; CPF0402B39K2E1; CPF0402B39KE1; CPF0402B43K2E1ERA2AEB4022X;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-2AEB4022P,ERA-2AEB4022X-ND,Q11578520,P40.2KDCTR,ERA2AEB4022X,P40.2KDCCT,P40.2KDCDKR
Base Product Number: ERA-2AE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB4022X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB4022X
Resistors - Chip Resistor - Surface Mount ERA-2AEB4022X
RES SMD 40.2KOHM 0.1% 1/16W 0402

RES SMD 40.2KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 40K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8850
Res, 40K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8850
RES, 40K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9787 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9787
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9787
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB4022X 1057425-ERA-2AEB4022X ERA-2AEB4022X 49W8850 56AK9787
Product Name SMD 40.2KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 40K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 40200 ohms 40200 ohms 40200 ohms 40200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details