Panasonic RES SMD 4.02KOHM 0.1% 1/16W 0402 ERA-2AEB4021X

Description
RES SMD 4.02KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 4.02KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.02KOHM 0.1% 1/16W 0402 - 590-ERA-2AEB4021X - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.02KOHM 0.1% 1/16W 0402
590-ERA-2AEB4021X
RES SMD 4.02KOHM 0.1% 1/16W 0402 590-ERA-2AEB4021X
RES SMD 4.02KOHM 0.1% 1/16W 0402

RES SMD 4.02KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 4K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8849
Res, 4K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8849
RES, 4K02, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9786 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9786
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9786
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AEB4021X 49W8849 56AK9786
Product Name RES SMD 4.02KOHM 0.1% 1/16W 0402 Res, 4K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402
Resistance Range 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details