Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB392X

Description
RES SMD 3.9K OHM 0.1% 1/16W 0402
Description
RES SMD 3.9K OHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB392X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB392X
Resistors - Chip Resistor - Surface Mount ERA-2AEB392X
RES SMD 3.9K OHM 0.1% 1/16W 0402

RES SMD 3.9K OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8520
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8520
RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.063W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.063W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8843
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8843
RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.063W, 0402, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.063W, 0402, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AEB392X 05X8520 49W8843
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 3K9, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details