Panasonic Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402; Resistance Panasonic ERA-2AEB391X

Description
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8519
Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8519
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8842
Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8842
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.063W, 0402, REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.063W, 0402, REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8519 49W8842
Product Name Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 390R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details