Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB3831X

Description
RES SMD 3.83KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 3.83KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB3831X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB3831X
Resistors - Chip Resistor - Surface Mount ERA-2AEB3831X
RES SMD 3.83KOHM 0.1% 1/16W 0402

RES SMD 3.83KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 3K83, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8840
Res, 3K83, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8840
RES, 3K83, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K83, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9781 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9781
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9781
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AEB3831X 49W8840 56AK9781
Product Name Resistors - Chip Resistor - Surface Mount Res, 3K83, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 3830 ohms 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details