Thin Film Resistor,Chip,0402,1
RES SMD 383 OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 49W8839 | ERA-2AEB3830X |
| Product Name | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402 | |
| Standards and Certifications | RoHS |