Panasonic SMD 374 Ohm 16W 50V Resistor ERA-2AEB3740X

Description
Thin Film Chip Resistor 0402 374 Ohm 0.1% 1/16W 50V SMD Product overview: ERA-2AEB3740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3740X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0402 374 Ohm 0.1% 1/16W 50V SMD Product overview: ERA-2AEB3740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3740X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 374 Ohm 16W 50V Resistor
52-ERA-2AEB3740X
SMD 374 Ohm 16W 50V Resistor 52-ERA-2AEB3740X
Thin Film Chip Resistor 0402 374 Ohm 0.1% 1/16W 50V SMD Product overview: ERA-2AEB3740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3740X can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 374 Ohm 0.1% 1/16W 50V SMD Product overview: ERA-2AEB3740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3740X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB3740X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB3740X
Chip Resistor - Surface Mount ERA-2AEB3740X
RES SMD 374 OHM 0.1% 1/16W 0402

RES SMD 374 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 374R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8836
Res, 374R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8836
RES, 374R, 0.1%, 0.063W, METAL FILM/0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 374R, 0.1%, 0.063W, METAL FILM/0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9778 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9778
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9778
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-2AEB3740X ERA-2AEB3740X 49W8836 56AK9778
Product Name SMD 374 Ohm 16W 50V Resistor Chip Resistor - Surface Mount Res, 374R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details