Panasonic SMD 36.5KOHM 16W Resistor ERA-2AEB3652X

Description
RES SMD 36.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3652X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3652X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 36.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3652X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3652X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 36.5KOHM 16W Resistor
52-ERA-2AEB3652X
SMD 36.5KOHM 16W Resistor 52-ERA-2AEB3652X
RES SMD 36.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3652X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3652X can be used for catalog matching and distributor lookup.

RES SMD 36.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3652X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3652X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 36K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8835
Res, 36K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8835
RES, 36K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB3652X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB3652X
Chip Resistor - Surface Mount ERA-2AEB3652X
RES SMD 36.5KOHM 0.1% 1/16W 0402

RES SMD 36.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB3652X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB3652X
Resistors - Chip Resistor - Surface Mount ERA-2AEB3652X
RES SMD 36.5KOHM 0.1% 1/16W 0402

RES SMD 36.5KOHM 0.1% 1/16W 0402

Supplier's Site
Res Thin Film 0402 36.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R - 590-ERA-2AEB3652X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 36.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R
590-ERA-2AEB3652X
Res Thin Film 0402 36.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R 590-ERA-2AEB3652X
Res Thin Film 0402 36.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R

Res Thin Film 0402 36.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-2AEB3652X 49W8835 ERA-2AEB3652X ERA-2AEB3652X 590-ERA-2AEB3652X
Product Name SMD 36.5KOHM 16W Resistor Res, 36K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thin Film 0402 36.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R
Technology / Construction Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 36500 ohms 36500 ohms 36500 ohms 36500 ohms 36500 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details