Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB361X

Description
RES SMD 360 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 360 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB361X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB361X
Resistors - Chip Resistor - Surface Mount ERA-2AEB361X
RES SMD 360 OHM 0.1% 1/16W 0402

RES SMD 360 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 36R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8830
Res, 36R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8830
RES, 36R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 36R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9773 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9773
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9773
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site
Res Thin Film 0402 360 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R - 590-ERA-2AEB361X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 360 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R
590-ERA-2AEB361X
Res Thin Film 0402 360 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R 590-ERA-2AEB361X
Res Thin Film 0402 360 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R

Res Thin Film 0402 360 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number ERA-2AEB361X 49W8830 56AK9773 590-ERA-2AEB361X
Product Name Resistors - Chip Resistor - Surface Mount Res, 36R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Res Thin Film 0402 360 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details