Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB3570X

Description
RES SMD 357 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 357 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB3570X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB3570X
Resistors - Chip Resistor - Surface Mount ERA-2AEB3570X
RES SMD 357 OHM 0.1% 1/16W 0402

RES SMD 357 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 357R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8827
Res, 357R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8827
RES, 357R, 0.1%, 0.063W, METAL FILM/0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 357R, 0.1%, 0.063W, METAL FILM/0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB3570X 49W8827
Product Name Resistors - Chip Resistor - Surface Mount Res, 357R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers