Panasonic Res, 348R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB3480X

Description
RES, 348R, 0.1%, 0.063W, METAL FILM/0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 348R, 0.1%, 0.063W, METAL FILM/0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8824
Res, 348R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8824
RES, 348R, 0.1%, 0.063W, METAL FILM/0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 348R, 0.1%, 0.063W, METAL FILM/0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB3480X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB3480X
Resistors - Chip Resistor - Surface Mount ERA-2AEB3480X
RES SMD 348 OHM 0.1% 1/16W 0402

RES SMD 348 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 49W8824 ERA-2AEB3480X
Product Name Res, 348R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details