Panasonic Res, 3K4, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AEB3401X

Description
RES, 3K4, 0.1%, 0.063W, METAL FILM, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 3K4, 0.1%, 0.063W, METAL FILM, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8822
Res, 3K4, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8822
RES, 3K4, 0.1%, 0.063W, METAL FILM, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.063W, METAL FILM, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8822
Product Name Res, 3K4, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details