Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB333X

Description
RES SMD 33K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 33K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB333X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB333X
Resistors - Chip Resistor - Surface Mount ERA-2AEB333X
RES SMD 33K OHM 0.1% 1/16W 0402

RES SMD 33K OHM 0.1% 1/16W 0402

Supplier's Site
RES SMD 33K OHM 0.1% 1/16W 0402 - 590-ERA-2AEB333X - Utmel Electronic Limited
Hong Kong, China
RES SMD 33K OHM 0.1% 1/16W 0402
590-ERA-2AEB333X
RES SMD 33K OHM 0.1% 1/16W 0402 590-ERA-2AEB333X
RES SMD 33K OHM 0.1% 1/16W 0402

RES SMD 33K OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 55W9405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
55W9405
Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 55W9405
RES, METAL FILM (THIN FILM), 33K, 0.1%, 0.063W, 0402, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 33K, 0.1%, 0.063W, 0402, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8518
Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8518
RES, METAL FILM (THIN FILM), 33K, 0.1%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 33K, 0.1%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ERA-2AEB333X 590-ERA-2AEB333X 55W9405 05X8518
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 33K OHM 0.1% 1/16W 0402 Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 33K, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details