Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB332X

Description
Win Source Part Number: 1057435-ERA-2AEB332X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF-A-0402B3K3E1; RT0402BRD073K3L; CPF0402B3K3E1; RT0402BRD073KL; RT0402BRD073K01L; CPF0402B3K3E; CPF0402B3K0E1ERA-2AE B332X.; ERA2AEB332X; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2AEB332X,P3.3KDCT R,P3.3KDCCT,P3.3KDCD KR Base Product Number: ERA-2AE
Request a Quote Datasheet
Description
Win Source Part Number: 1057435-ERA-2AEB332X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF-A-0402B3K3E1; RT0402BRD073K3L; CPF0402B3K3E1; RT0402BRD073KL; RT0402BRD073K01L; CPF0402B3K3E; CPF0402B3K0E1ERA-2AE B332X.; ERA2AEB332X; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2AEB332X,P3.3KDCT R,P3.3KDCCT,P3.3KDCD KR Base Product Number: ERA-2AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057435-ERA-2AEB332X
Resistors - Chip Resistor - Surface Mount 1057435-ERA-2AEB332X
Win Source Part Number: 1057435-ERA-2AEB332X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF-A-0402B3K3E1; RT0402BRD073K3L; CPF0402B3K3E1; RT0402BRD073KL; RT0402BRD073K01L; CPF0402B3K3E; CPF0402B3K0E1ERA-2AE B332X.; ERA2AEB332X; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2AEB332X,P3.3KDCT R,P3.3KDCCT,P3.3KDCD KR Base Product Number: ERA-2AE

Win Source Part Number: 1057435-ERA-2AEB332X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF-A-0402B3K3E1; RT0402BRD073K3L; CPF0402B3K3E1; RT0402BRD073KL; RT0402BRD073K01L; CPF0402B3K3E; CPF0402B3K0E1ERA-2AEB332X.; ERA2AEB332X;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA2AEB332X,P3.3KDCTR,P3.3KDCCT,P3.3KDCDKR
Base Product Number: ERA-2AE

Buy Now Datasheet
Singapore, Singapore
SMD 16W 25V Resistor
52-ERA-2AEB332X
SMD 16W 25V Resistor 52-ERA-2AEB332X
3.3kR 0.1% 1/16W 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB332X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB332X can be used for catalog matching and distributor lookup.

3.3kR 0.1% 1/16W 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB332X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB332X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W8335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402; Resistance Panasonic
53W8335
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402; Resistance Panasonic 53W8335
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.063W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.063W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 53W8420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
53W8420
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 53W8420
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.063W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.063W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057435-ERA-2AEB332X 52-ERA-2AEB332X 53W8335 53W8420
Product Name Resistors - Chip Resistor - Surface Mount SMD 16W 25V Resistor Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 3K3, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers