Panasonic RES SMD 332 OHM 0.1% 1/16W 0402 ERA-2AEB3320X

Description
RES SMD 332 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 332 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 332 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB3320X - Utmel Electronic Limited
Hong Kong, China
RES SMD 332 OHM 0.1% 1/16W 0402
590-ERA-2AEB3320X
RES SMD 332 OHM 0.1% 1/16W 0402 590-ERA-2AEB3320X
RES SMD 332 OHM 0.1% 1/16W 0402

RES SMD 332 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 332R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8818
Res, 332R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8818
RES, 332R, 0.1%, 0.063W, METAL FILM/0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, METAL FILM/0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-2AEB3320X 49W8818
Product Name RES SMD 332 OHM 0.1% 1/16W 0402 Res, 332R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details