Panasonic SMD 330 OHM 16W Resistor ERA-2AEB331X

Description
RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB331X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB331X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330 OHM 16W Resistor
52-ERA-2AEB331X
SMD 330 OHM 16W Resistor 52-ERA-2AEB331X
RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB331X can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB331X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 55W9404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
55W9404
Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 55W9404
RES, METAL FILM (THIN FILM), 330R, 0.1%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330R, 0.1%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8517
Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8517
RES, METAL FILM (THIN FILM), 330R, 0.1%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330R, 0.1%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB331X 55W9404 05X8517
Product Name SMD 330 OHM 16W Resistor Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 330R, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details