The Res, 3K24, 0.1%, 0.063W, Metal Film/0402 resistor is a high reliability component designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a maximum power of 0.063W. This resistor features a resistance tolerance of ±0.1%, ensuring high accuracy in applications. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The construction includes a metal film on an alumina substrate, providing low current noise and excellent linearity. The product is available in a compact 0402 package, facilitating integration into space-constrained designs.
RES, 3K24, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.24kohm;
THIN FILM RESISTOR,CHIP,0402,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 49W8816 | 56AK9759 |
| Product Name | Res, 3K24, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 |
| Resistance Range | 3240 ohms |