Panasonic SMD 31.6KOHM 16W Resistor ERA-2AEB3162X

Description
RES SMD 31.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3162X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3162X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 31.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3162X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3162X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 31.6KOHM 16W Resistor
52-ERA-2AEB3162X
SMD 31.6KOHM 16W Resistor 52-ERA-2AEB3162X
RES SMD 31.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3162X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3162X can be used for catalog matching and distributor lookup.

RES SMD 31.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB3162X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB3162X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB3162X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB3162X
Chip Resistor - Surface Mount ERA-2AEB3162X
RES SMD 31.6KOHM 0.1% 1/16W 0402

RES SMD 31.6KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8814
Res, 31K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8814
RES, 31K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9758 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9758
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9758
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-2AEB3162X ERA-2AEB3162X 49W8814 56AK9758
Product Name SMD 31.6KOHM 16W Resistor Chip Resistor - Surface Mount Res, 31K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 31600 ohms 31600 ohms 31600 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers